Manufacturer: Diodes Incorporated
Win Source Part Number: 1021194-AZ1085CS2-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LDO 2.5V 3A Product overview: AZ1085CS2-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS2-2.5TRE
LDO Voltage Regulators LDO BJT HiCurr TO263
IC REG LINEAR 2.5V 3A TO263-2
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1021194-AZ1085CS2-2.5TRE1 | 699-AZ1085CS2-2.5TRE1 | AZ1085CS2-2.5TRE1 | AZ1085CS2-2.5TRE1 | AZ1085CS2-2.5TRE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS2-2.5TRE1 | 2.5V 3A LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-2 | Other; Reel - TR | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | |||
| Special Features | Input Overcurrent Protection |