DIODES Incorporated 3A LDO Voltage Regulator IC AZ1085CS-ADJTRG1

Description
3A LOW DROPOUT LINEAR REGULATOR Product overview: AZ1085CS-ADJTRG1 from BCD Semiconductor Manufacturing Limited is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS-ADJTRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A LOW DROPOUT LINEAR REGULATOR Product overview: AZ1085CS-ADJTRG1 from BCD Semiconductor Manufacturing Limited is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS-ADJTRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LDO Voltage Regulator IC
699-AZ1085CS-ADJTRG1
3A LDO Voltage Regulator IC 699-AZ1085CS-ADJTRG1
3A LOW DROPOUT LINEAR REGULATOR Product overview: AZ1085CS-ADJTRG1 from BCD Semiconductor Manufacturing Limited is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS-ADJTRG1 can be used for catalog matching and distributor lookup.

3A LOW DROPOUT LINEAR REGULATOR Product overview: AZ1085CS-ADJTRG1 from BCD Semiconductor Manufacturing Limited is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS-ADJTRG1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-ADJTRG1 - 1150133-AZ1085CS-ADJTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-ADJTRG1
1150133-AZ1085CS-ADJTRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-ADJTRG1 1150133-AZ1085CS-ADJTRG1
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1150133-AZ1085CS-ADJ TRG1 Family Name: AZ1085CS-ADJTRG1 Manufacturer Homepage: www.bcdsemi.com RoHS State: Request Verification ECCN: EAR99 Estimated EOL Date: Unknown Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150133-AZ1085CS-ADJTRG1
Family Name: AZ1085CS-ADJTRG1
Manufacturer Homepage: www.bcdsemi.com
RoHS State: Request Verification
ECCN: EAR99
Estimated EOL Date: Unknown
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1085CS-ADJTRG1
LDO Voltage Regulators AZ1085CS-ADJTRG1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1085CS-ADJTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1085CS-ADJTRG1
PMIC - Voltage Regulators - Linear AZ1085CS-ADJTRG1
IC REG LINEAR POS ADJ 3A TO263

IC REG LINEAR POS ADJ 3A TO263

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ1085CS-ADJTRG1 1150133-AZ1085CS-ADJTRG1 AZ1085CS-ADJTRG1 AZ1085CS-ADJTRG1
Product Name 3A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-ADJTRG1 LDO Voltage Regulators PMIC - Voltage Regulators - Linear
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP7118AUJZ-5.0-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details