The AZ1085CS-3.3TRG1 is a low dropout linear voltage regulator designed to provide a stable output voltage of 3.3V with a maximum output current of 3A. It features a typical dropout voltage of 1.3V at full load, ensuring efficient operation in various applications. The device includes built-in thermal shutdown and current limiting for enhanced reliability and protection. This regulator is suitable for a range of applications, including high-efficiency linear regulation, battery charging, and powering microprocessors and motherboards. It is compatible with low ESR ceramic capacitors, which can improve performance in compact designs. The AZ1085CS-3.3TRG1 is available in lead-free packages, compliant with RoHS standards, making it an environmentally friendly choice for engineers. With an operating junction temperature range of 0 to +125°C and excellent line and load regulation specifications, this voltage regulator is a robust option for various electronic projects.
IC REG LINEAR 3.3V 3A TO263 Product overview: AZ1085CS-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1085CS-3.3TRG1
Manufacturer: Diodes Incorporated
Win Source Part Number: 862811-AZ1085CS-3.3T
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
Package: Reel - TR
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR 3.3V 3A TO263
IC REG LINEAR 3.3V 3A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-AZ1085CS-3.3TRG1 | 862811-AZ1085CS-3.3TRG1 | AZ1085CS-3.3TRG1-ND | AZ1085CS-3.3TRG1 | AZ1085CS-3.3TRG1 | AZ1085CS-3.3TRG1 | AZ1085CS-3.3TRG1 |
| Product Name | 3.3V 3A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-3.3TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | TO-263; Other; TO-263 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | ||
| VIN | 12 volts | 12 volts | ? to 12 volts |