IC REG LINEAR 2.5V 3A TO263
LDO Voltage Regulators LDO BJT HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1085CS-2.5TRG1 | AZ1085CS-2.5TRG1 | AZ1085CS-2.5TRG1 |
| Product Name | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| IOUT | 3 amps | 3 amps | |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Removed; Obsolete |