IC REG LDO 2.5V 3A TO263 Product overview: AZ1085CS-2.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1085CS-2.5TRE1
Manufacturer: Diodes Incorporated
Win Source Part Number: 129153-AZ1085CS-2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC REG LINEAR 2.5V 3A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 3A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-AZ1085CS-2.5TRE1 | 129153-AZ1085CS-2.5TRE1 | AZ1085CS-2.5TRE1 | AZ1085CS-2.5TRE1 | AZ1085CS-2.5TRE1 |
| Product Name | 2.5V 3A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1085CS-2.5TRE1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; Reel - TR | TO-263; Other; TO-263-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | |
| Dropout Voltage | 1.5 volts | 1.5 volts |