The AZ1085CD-3.3TRG1 is a low dropout linear voltage regulator designed to provide a stable output voltage of 3.3V with a maximum output current of 3A. It features a typical dropout voltage of 1.3V at full load, ensuring efficient operation in various applications. The device includes built-in thermal shutdown and current limiting for enhanced reliability and protection. This regulator is suitable for a range of applications, including microprocessor supplies, battery chargers, and post-regulation for switching power supplies. It is compatible with low ESR ceramic capacitors, which can improve performance in compact designs. The AZ1085CD-3.3TRG1 is available in lead-free packages, complying with RoHS standards, making it an environmentally friendly choice for engineers looking for reliable voltage regulation solutions.
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252-3
IC REG LINEAR 3.3V 3A TO252-2
IC REG LINEAR 3.3V 3A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-252-3
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1085CD-3.3TRG1-ND | AZ1085CD-3.3TRG1 | AZ1085CD-3.3TRG1 | AZ1085CD-3.3TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Special Features | Input Overcurrent Protection |