DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 AZ1084S2-2.5TRE1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021188-AZ1084S2-2.5 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1021188-AZ1084S2-2.5 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 - 1021188-AZ1084S2-2.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1
1021188-AZ1084S2-2.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 1021188-AZ1084S2-2.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021188-AZ1084S2-2.5 TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021188-AZ1084S2-2.5TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084S2-2.5TRE1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084S2-2.5TRE1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084S2-2.5TRE1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
2.5V 5A Voltage Regulator IC - 776-AZ1084S2-2.5TRE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 5A Voltage Regulator IC
776-AZ1084S2-2.5TRE1
2.5V 5A Voltage Regulator IC 776-AZ1084S2-2.5TRE1
IC REG LINEAR 2.5V 5A TO263-2 Product overview: AZ1084S2-2.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084S2-2.5TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 5A TO263-2 Product overview: AZ1084S2-2.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084S2-2.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084S2-2.5TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084S2-2.5TRE1
IC REG LINEAR 2.5V 5A TO263-2

IC REG LINEAR 2.5V 5A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1084S2-2.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084S2-2.5TRE1
Voltage Regulators - Linear AZ1084S2-2.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084S2-2.5TRE1
PMIC - Voltage Regulators - Linear AZ1084S2-2.5TRE1
IC REG LINEAR 2.5V 5A TO263-2

IC REG LINEAR 2.5V 5A TO263-2

Supplier's Site Datasheet
IC REG LINEAR 2.5V 5A TO263-2 - 233-AZ1084S2-2.5TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 5A TO263-2
233-AZ1084S2-2.5TRE1
IC REG LINEAR 2.5V 5A TO263-2 233-AZ1084S2-2.5TRE1
IC REG LINEAR 2.5V 5A TO263-2

IC REG LINEAR 2.5V 5A TO263-2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1021188-AZ1084S2-2.5TRE1 AZ1084S2-2.5TRE1DI-ND 776-AZ1084S2-2.5TRE1 AZ1084S2-2.5TRE1 AZ1084S2-2.5TRE1 AZ1084S2-2.5TRE1 233-AZ1084S2-2.5TRE1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AZ1084S2-2.5TRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LINEAR 2.5V 5A TO263-2
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-2 TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; Tape & Reel (TR) TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Life Cycle Stage Maturity; Active Removed; Obsolete Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data