DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084S-3.3TRE1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084S-3.3TRE1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084S-3.3TRE1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084S-3.3TRE1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S-3.3TRE1 - 048674-AZ1084S-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S-3.3TRE1
048674-AZ1084S-3.3TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084S-3.3TRE1 048674-AZ1084S-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048674-AZ1084S-3.3TR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 048674-AZ1084S-3.3TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 5A Voltage Regulator IC
776-AZ1084S-3.3TRE1
3.3V 5A Voltage Regulator IC 776-AZ1084S-3.3TRE1
IC REG LINEAR 3.3V 5A TO263 Product overview: AZ1084S-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084S-3.3TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A TO263 Product overview: AZ1084S-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084S-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084S-3.3TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084S-3.3TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084S-3.3TRE1
IC REG LINEAR 3.3V 5A TO263

IC REG LINEAR 3.3V 5A TO263

Supplier's Site
IC REG LINEAR 3.3V 5A TO263-3 - 233-AZ1084S-3.3TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 5A TO263-3
233-AZ1084S-3.3TRE1
IC REG LINEAR 3.3V 5A TO263-3 233-AZ1084S-3.3TRE1
IC REG LINEAR 3.3V 5A TO263-3

IC REG LINEAR 3.3V 5A TO263-3

Supplier's Site
PMIC - Voltage Regulators - Linear - AZ1084S-3.3TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084S-3.3TRE1
PMIC - Voltage Regulators - Linear AZ1084S-3.3TRE1
IC REG LINEAR 3.3V 5A TO263

IC REG LINEAR 3.3V 5A TO263

Supplier's Site Datasheet
Voltage Regulators - Linear - AZ1084S-3.3TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084S-3.3TRE1
Voltage Regulators - Linear AZ1084S-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AZ1084S-3.3TRE1DI-ND 048674-AZ1084S-3.3TRE1 776-AZ1084S-3.3TRE1 AZ1084S-3.3TRE1 233-AZ1084S-3.3TRE1 AZ1084S-3.3TRE1 AZ1084S-3.3TRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1084S-3.3TRE1 3.3V 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 5A TO263-3 PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-3 Other; Tape & Reel (TR) TO-263 TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80603KESJSR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 24-WFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - 5962-8958701XA - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details