Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 1.5V 5A TO263-2 Product overview: AZ1084S-1.5TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084S-1.5TRE1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 812309-AZ1084S-1.5TR
Packaging: Reel
Mounting Style: SMD
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.5V
Supplier Device Package: TO-263-2
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: 12V
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 1.5V at 5A
Current - Quiescent (Iq): 10mA
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
LDO Voltage Regulators 5A LDO Reg 1.5V 5A 1.5V Lead Free
IC REG LINEAR 1.5V 5A TO263-2
IC REG LINEAR 1.5V 5A TO263-2
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AZ1084S-1.5TRE1DI-ND | 776-AZ1084S-1.5TRE1 | 812309-AZ1084S-1.5TRE1 | AZ1084S-1.5TRE1 | AZ1084S-1.5TRE1 | AZ1084S-1.5TRE1 | AZ1084S-1.5TRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5V 5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AZ1084S-1.5TRE1 | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; Tape & Reel (TR) | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |