DIODES Incorporated 1.8V 5A LDO Voltage Regulator IC AZ1084D-1.8TRG1

Description
IC REG LDO 1.8V 5A Product overview: AZ1084D-1.8TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084D-1.8TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.8V 5A Product overview: AZ1084D-1.8TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084D-1.8TRG1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 5A LDO Voltage Regulator IC
699-AZ1084D-1.8TRG1
1.8V 5A LDO Voltage Regulator IC 699-AZ1084D-1.8TRG1
IC REG LDO 1.8V 5A Product overview: AZ1084D-1.8TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084D-1.8TRG1 can be used for catalog matching and distributor lookup.

IC REG LDO 1.8V 5A Product overview: AZ1084D-1.8TRG1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084D-1.8TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRG1 - 134588-AZ1084D-1.8TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRG1
134588-AZ1084D-1.8TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRG1 134588-AZ1084D-1.8TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 134588-AZ1084D-1.8TR G1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 134588-AZ1084D-1.8TRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - AZ1084D-1.8TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084D-1.8TRG1
Voltage Regulators - Linear AZ1084D-1.8TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084D-1.8TRG1
LDO Voltage Regulators AZ1084D-1.8TRG1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084D-1.8TRG1
PMIC - Voltage Regulators - Linear AZ1084D-1.8TRG1
IC REG LINEAR 1.8V 5A TO252-2

IC REG LINEAR 1.8V 5A TO252-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ1084D-1.8TRG1 134588-AZ1084D-1.8TRG1 AZ1084D-1.8TRG1 AZ1084D-1.8TRG1 AZ1084D-1.8TRG1
Product Name 1.8V 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRG1 Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR Other; TO-252-2 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 5 amps 5 amps 5 amps 5 amps
Dropout Voltage 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data