DIODES Incorporated 1.8V 5A TO252 Voltage Regulator IC AZ1084D-1.8TRE1

Description
IC REG LINEAR 1.8V 5A TO252-2 Product overview: AZ1084D-1.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084D-1.8TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 5A TO252-2 Product overview: AZ1084D-1.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084D-1.8TRE1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 5A TO252 Voltage Regulator IC
776-AZ1084D-1.8TRE1
1.8V 5A TO252 Voltage Regulator IC 776-AZ1084D-1.8TRE1
IC REG LINEAR 1.8V 5A TO252-2 Product overview: AZ1084D-1.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084D-1.8TRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 5A TO252-2 Product overview: AZ1084D-1.8TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084D-1.8TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRE1 - 048661-AZ1084D-1.8TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRE1
048661-AZ1084D-1.8TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRE1 048661-AZ1084D-1.8TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048661-AZ1084D-1.8TR E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 5A Number of Regulators: 1 Output Type: Fixed Output Current: 5A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 1.5V @ 5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 048661-AZ1084D-1.8TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084D-1.8TRE1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084D-1.8TRE1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084D-1.8TRE1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084D-1.8TRE1
LDO Voltage Regulators AZ1084D-1.8TRE1
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A

LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084D-1.8TRE1
PMIC - Voltage Regulators - Linear AZ1084D-1.8TRE1
IC REG LINEAR 1.8V 5A TO252-2

IC REG LINEAR 1.8V 5A TO252-2

Supplier's Site Datasheet
IC REG LINEAR 1.8V 5A TO252-2 - 233-AZ1084D-1.8TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.8V 5A TO252-2
233-AZ1084D-1.8TRE1
IC REG LINEAR 1.8V 5A TO252-2 233-AZ1084D-1.8TRE1
IC REG LINEAR 1.8V 5A TO252-2

IC REG LINEAR 1.8V 5A TO252-2

Supplier's Site
Voltage Regulators - Linear - AZ1084D-1.8TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084D-1.8TRE1
Voltage Regulators - Linear AZ1084D-1.8TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084D-1.8TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084D-1.8TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084D-1.8TRE1
IC REG LINEAR 1.8V 5A TO252-2

IC REG LINEAR 1.8V 5A TO252-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AZ1084D-1.8TRE1 048661-AZ1084D-1.8TRE1 AZ1084D-1.8TRE1DI-ND AZ1084D-1.8TRE1 AZ1084D-1.8TRE1 233-AZ1084D-1.8TRE1 AZ1084D-1.8TRE1 AZ1084D-1.8TRE1
Product Name 1.8V 5A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1084D-1.8TRE1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 1.8V 5A TO252-2 Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; TO-252-2 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 to ? volts 1.8 volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 12 volts 12 volts 12 volts 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ2085DBTR-V1P3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Voltage Regulators - 1220825 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23r
View Details