Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263
Manufacturer: Diodes Incorporated
Win Source Part Number: 123038-AZ1084CS2-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.35V @ 4.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 5A TO263 Product overview: AZ1084CS2-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-ADJTRE
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A
IC REG LINEAR POS ADJ 5A TO263
IC REG LINEAR POS ADJ 5A TO263
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1084CS2-ADJTRE1DITR-ND | 123038-AZ1084CS2-ADJTRE1 | 776-AZ1084CS2-ADJTRE1 | AZ1084CS2-ADJTRE1 | AZ1084CS2-ADJTRE1 | AZ1084CS2-ADJTRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-ADJTRE1 | 5A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-2 | Other; Tape & Reel (TR) | TO-263 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |