DIODES Incorporated 5V 5A Voltage Regulator IC AZ1084CS2-5.0TRE1

Description
IC REG LINEAR 5V 5A TO263-2 Product overview: AZ1084CS2-5.0TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-5.0TRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 5V 5A TO263-2 Product overview: AZ1084CS2-5.0TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-5.0TRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 5A Voltage Regulator IC - 776-AZ1084CS2-5.0TRE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 5A Voltage Regulator IC
776-AZ1084CS2-5.0TRE1
5V 5A Voltage Regulator IC 776-AZ1084CS2-5.0TRE1
IC REG LINEAR 5V 5A TO263-2 Product overview: AZ1084CS2-5.0TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-5.0TRE 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 5A TO263-2 Product overview: AZ1084CS2-5.0TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-5.0TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084CS2-5.0TRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084CS2-5.0TRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084CS2-5.0TRE1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 - 1021180-AZ1084CS2-5.0TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1
1021180-AZ1084CS2-5.0TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 1021180-AZ1084CS2-5.0TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021180-AZ1084CS2-5. 0TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 4.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021180-AZ1084CS2-5.0TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084CS2-5.0TRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084CS2-5.0TRE1
IC REG LINEAR 5V 5A TO263-2

IC REG LINEAR 5V 5A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084CS2-5.0TRE1
Voltage Regulators - Linear AZ1084CS2-5.0TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084CS2-5.0TRE1
LDO Voltage Regulators AZ1084CS2-5.0TRE1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084CS2-5.0TRE1
PMIC - Voltage Regulators - Linear AZ1084CS2-5.0TRE1
IC REG LINEAR 5V 5A TO263-2

IC REG LINEAR 5V 5A TO263-2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-AZ1084CS2-5.0TRE1 AZ1084CS2-5.0TRE1-ND 1021180-AZ1084CS2-5.0TRE1 AZ1084CS2-5.0TRE1 AZ1084CS2-5.0TRE1 AZ1084CS2-5.0TRE1 AZ1084CS2-5.0TRE1
Product Name 5V 5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-5.0TRE1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-2 TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 to ? volts
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps 5 amps
VIN 12 volts 12 volts 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data