DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912372-AZ1084CS2-3.3 TRG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912372-AZ1084CS2-3.3 TRG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 - 912372-AZ1084CS2-3.3TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1
912372-AZ1084CS2-3.3TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 912372-AZ1084CS2-3.3TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 912372-AZ1084CS2-3.3 TRG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263 Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-263 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 912372-AZ1084CS2-3.3TRG1
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ1084
Categories: Integrated Circuits (ICs)
Case / Package: TO-263
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.3V 5A Voltage Regulator IC
776-AZ1084CS2-3.3TRG1
3.3V 5A Voltage Regulator IC 776-AZ1084CS2-3.3TRG1
IC REG LINEAR 3.3V 5A TO263-2 Product overview: AZ1084CS2-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-3.3TRG 1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A TO263-2 Product overview: AZ1084CS2-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS2-3.3TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084CS2-3.3TRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084CS2-3.3TRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084CS2-3.3TRG1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084CS2-3.3TRG1
LDO Voltage Regulators AZ1084CS2-3.3TRG1
LDO Voltage Regulators LDO BJT HiCurr TO263

LDO Voltage Regulators LDO BJT HiCurr TO263

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084CS2-3.3TRG1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084CS2-3.3TRG1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084CS2-3.3TRG1
IC REG LINEAR 3.3V 5A TO263-2

IC REG LINEAR 3.3V 5A TO263-2

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084CS2-3.3TRG1
PMIC - Voltage Regulators - Linear AZ1084CS2-3.3TRG1
IC REG LINEAR 3.3V 5A TO263-2

IC REG LINEAR 3.3V 5A TO263-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084CS2-3.3TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084CS2-3.3TRG1
IC REG LINEAR 3.3V 5A TO263-2

IC REG LINEAR 3.3V 5A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084CS2-3.3TRG1
Voltage Regulators - Linear AZ1084CS2-3.3TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 912372-AZ1084CS2-3.3TRG1 776-AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1-ND AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1 AZ1084CS2-3.3TRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-3.3TRG1 3.3V 5A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Polarity Positive Positive Positive
Package Type TO-263; Other; TO-263 Other; Tape & Reel (TR) TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
Unlock Full Specs
to access all available technical data