DIODES Incorporated 1.5V 5A LDO Voltage Regulator IC AZ1084CS2-1.5TRE1

Description
IC REG LDO 1.5V 5A Product overview: AZ1084CS2-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084CS2-1.5TRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 1.5V 5A Product overview: AZ1084CS2-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084CS2-1.5TRE 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5V 5A LDO Voltage Regulator IC
699-AZ1084CS2-1.5TRE1
1.5V 5A LDO Voltage Regulator IC 699-AZ1084CS2-1.5TRE1
IC REG LDO 1.5V 5A Product overview: AZ1084CS2-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084CS2-1.5TRE 1 can be used for catalog matching and distributor lookup.

IC REG LDO 1.5V 5A Product overview: AZ1084CS2-1.5TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1084CS2-1.5TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-1.5TRE1 - 1021178-AZ1084CS2-1.5TRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-1.5TRE1
1021178-AZ1084CS2-1.5TRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-1.5TRE1 1021178-AZ1084CS2-1.5TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021178-AZ1084CS2-1. 5TRE1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-2 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 1.5V @ 4.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021178-AZ1084CS2-1.5TRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084CS2-1.5TRE1
LDO Voltage Regulators AZ1084CS2-1.5TRE1
LDO Voltage Regulators LDO BJT HiCurr

LDO Voltage Regulators LDO BJT HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084CS2-1.5TRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084CS2-1.5TRE1
PMIC - Voltage Regulators - Linear AZ1084CS2-1.5TRE1
IC REG LINEAR 1.5V 5A TO263-2

IC REG LINEAR 1.5V 5A TO263-2

Supplier's Site Datasheet
IC REG LINEAR 1.5V 5A TO263-2 - 233-AZ1084CS2-1.5TRE1 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 1.5V 5A TO263-2
233-AZ1084CS2-1.5TRE1
IC REG LINEAR 1.5V 5A TO263-2 233-AZ1084CS2-1.5TRE1
IC REG LINEAR 1.5V 5A TO263-2

IC REG LINEAR 1.5V 5A TO263-2

Supplier's Site
Voltage Regulators - Linear - AZ1084CS2-1.5TRE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084CS2-1.5TRE1
Voltage Regulators - Linear AZ1084CS2-1.5TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ1084CS2-1.5TRE1 1021178-AZ1084CS2-1.5TRE1 AZ1084CS2-1.5TRE1 AZ1084CS2-1.5TRE1 233-AZ1084CS2-1.5TRE1 AZ1084CS2-1.5TRE1
Product Name 1.5V 5A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS2-1.5TRE1 LDO Voltage Regulators PMIC - Voltage Regulators - Linear IC REG LINEAR 1.5V 5A TO263-2 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Reel - TR TO-263; Other; TO-263-2 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
IOUT 5 amps 5 amps 5 amps 5 amps 5 amps
Dropout Voltage 1.5 volts 1.5 volts 1.35 volts
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data