DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084CS-ADJTRE1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ1084CS-ADJTRE1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ1084CS-ADJTRE1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ1084CS-ADJTRE1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263

Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-ADJTRE1 - 039507-AZ1084CS-ADJTRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-ADJTRE1
039507-AZ1084CS-ADJTRE1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-ADJTRE1 039507-AZ1084CS-ADJTRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 039507-AZ1084CS-ADJT RE1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.35V @ 4.5A Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263-3 Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 4.5A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 10.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 039507-AZ1084CS-ADJTRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.35V @ 4.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A Voltage Regulator IC
776-AZ1084CS-ADJTRE1
5A Voltage Regulator IC 776-AZ1084CS-ADJTRE1
IC REG LINEAR POS ADJ 5A TO263 Product overview: AZ1084CS-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS-ADJTRE1 can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 5A TO263 Product overview: AZ1084CS-ADJTRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS-ADJTRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084CS-ADJTRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084CS-ADJTRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084CS-ADJTRE1
IC REG LINEAR POS ADJ 5A TO263

IC REG LINEAR POS ADJ 5A TO263

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084CS-ADJTRE1
LDO Voltage Regulators AZ1084CS-ADJTRE1
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A

LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084CS-ADJTRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084CS-ADJTRE1
PMIC - Voltage Regulators - Linear AZ1084CS-ADJTRE1
IC REG LINEAR POS ADJ 5A TO263

IC REG LINEAR POS ADJ 5A TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number AZ1084CS-ADJTRE1-ND 039507-AZ1084CS-ADJTRE1 776-AZ1084CS-ADJTRE1 AZ1084CS-ADJTRE1 AZ1084CS-ADJTRE1 AZ1084CS-ADJTRE1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-ADJTRE1 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data