Manufacturer: Diodes Incorporated
Win Source Part Number: 769394-AZ1084CS-3.3T
Packaging: Reel package
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 5A
Family Name: AZ1084C
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-3
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 1.5V @ 4.5A
Alternative Parts (Cross-Reference): TS1085CM33 RN; LMS1585AIS-3.3; TS1085CM33; LMS1585ACSX-3.3;
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 3.3V 5A TO263 Product overview: AZ1084CS-3.3TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS-3.3TRG1
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A
IC REG LINEAR 3.3V 5A TO263
IC REG LINEAR 3.3V 5A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 769394-AZ1084CS-3.3TRG1 | AZ1084CS-3.3TRG1DI-ND | 776-AZ1084CS-3.3TRG1 | AZ1084CS-3.3TRG1 | AZ1084CS-3.3TRG1 | AZ1084CS-3.3TRG1 | AZ1084CS-3.3TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-3.3TRG1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |