Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150104-AZ1084CS-3.3
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 5A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 3.3V 5A TO263 Product overview: AZ1084CS-3.3TRE1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CS-3.3TRE1
IC REG LINEAR 3.3V 5A TO263
LDO Voltage Regulators 5A LDO Reg 1.5V 5A 3.3V Lead Free
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 3.3V 5A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1150104-AZ1084CS-3.3TRE1 | 31-AZ1084CS-3.3TRE1CT-ND | 776-AZ1084CS-3.3TRE1 | AZ1084CS-3.3TRE1 | AZ1084CS-3.3TRE1 | AZ1084CS-3.3TRE1 | AZ1084CS-3.3TRE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1084CS-3.3TRE1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; Tape & Reel (TR) | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Input Overcurrent Protection |