Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 1.5V 5A TO263
LDO Voltage Regulators LDO BJT HiCurr
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-263
IC REG LINEAR 1.5V 5A TO263
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | AZ1084CS-1.5TRE1-ND | AZ1084CS-1.5TRE1 | AZ1084CS-1.5TRE1 | AZ1084CS-1.5TRE1 | AZ1084CS-1.5TRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263 | ||
| Special Features | Input Overcurrent Protection |