Manufacturer: Diodes Incorporated
Win Source Part Number: 010549-AZ1084CD-ADJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.35V @ 4.5A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Family Name: AZ1084C
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 10.5V
Alternative Parts (Cross-Reference): LMS1585AIS-ADJ; LMS1585AISX-ADJ/NOPB
ECCN: EAR99
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 5A TO252-3 Product overview: AZ1084CD-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CD-ADJTRG1
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-252-3
IC REG LINEAR POS ADJ 5A TO252-3
IC REG LINEAR POS ADJ 5A TO252-3
IC REG LINEAR POS ADJ 5A TO252-3
LDO Voltage Regulators LDO BJT HiCurr 1.35V at 5A
72dB@(120Hz) 5A Adjustable 1.25V~10.5V Positive electrode 12V TO-252-3 Linear Voltage Regulators (LDO) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 010549-AZ1084CD-ADJTRG1 | 776-AZ1084CD-ADJTRG1 | AZ1084CD-ADJTRG1DICT-ND | AZ1084CD-ADJTRG1 | AZ1084CD-ADJTRG1 | AZ1084CD-ADJTRG1 | AZ1084CD-ADJTRG1 | AZ1084CD-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-ADJTRG1 | 5A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-252-2 | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Life Cycle Stage | Maturity; Active |