The AZ1084CD-5.0TRG1 is a low-dropout linear voltage regulator designed to provide a fixed output voltage of 5.0V with a maximum output current of 5A. It features a typical dropout voltage of 1.35V at full load, ensuring efficient operation in various applications. The device incorporates on-chip thermal limiting and current limiting for enhanced protection against overload conditions and excessive junction temperatures. This regulator is suitable for a range of applications, including high-efficiency linear regulation, battery chargers, and powering microprocessors in desktop PCs and embedded systems. It is available in multiple package types, including TO263 and TO252, and is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs. The operating junction temperature range is from 0°C to +125°C, with an absolute maximum input voltage rating of 13.2V. Engineers considering this product should note its compatibility with low ESR ceramic capacitors and its robust thermal management features, which contribute to reliable performance in demanding environments.
IC REG LINEAR 5V 5A TO252-2 Product overview: AZ1084CD-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CD-5.0TRG1
IC REG LINEAR 5V 5A TO252-3
IC REG LINEAR 5V 5A TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021176-AZ1084CD-5.0
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 4.5A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 5A TO252-2
IC REG LINEAR 5V 5A TO252-2
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR 5V 5A TO252-2
72dB@(120Hz) 5A null 5V Positive electrode 12V TO-252 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-AZ1084CD-5.0TRG1 | 31-AZ1084CD-5.0TRG1CT-ND | 1021176-AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 | AZ1084CD-5.0TRG1 |
| Product Name | 5V 5A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-5.0TRG1 | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-2 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | ? to 12 volts |