DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 AZ1084CD-2.5TRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862809-AZ1084CD-2.5T RG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862809-AZ1084CD-2.5T RG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 - 862809-AZ1084CD-2.5TRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1
862809-AZ1084CD-2.5TRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 862809-AZ1084CD-2.5TRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 862809-AZ1084CD-2.5T RG1 Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3 Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: AZ1084 Categories: Integrated Circuits (ICs) Case / Package: TO-252-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 862809-AZ1084CD-2.5TRG1
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: AZ1084
Categories: Integrated Circuits (ICs)
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1084CD-2.5TRG1CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1084CD-2.5TRG1CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1084CD-2.5TRG1CT-ND
IC REG LINEAR 2.5V 5A TO252-3

IC REG LINEAR 2.5V 5A TO252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1084CD-2.5TRG1DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1084CD-2.5TRG1DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1084CD-2.5TRG1DKR-ND
IC REG LINEAR 2.5V 5A TO252-3

IC REG LINEAR 2.5V 5A TO252-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 31-AZ1084CD-2.5TRG1TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
31-AZ1084CD-2.5TRG1TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 31-AZ1084CD-2.5TRG1TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
Singapore, Singapore
2.5V 5A TO252 Voltage Regulator IC
776-AZ1084CD-2.5TRG1
2.5V 5A TO252 Voltage Regulator IC 776-AZ1084CD-2.5TRG1
IC REG LINEAR 2.5V 5A TO252-2 Product overview: AZ1084CD-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CD-2.5TRG1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 5A TO252-2 Product overview: AZ1084CD-2.5TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1084CD-2.5TRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear - AZ1084CD-2.5TRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
AZ1084CD-2.5TRG1
Voltage Regulators - Linear AZ1084CD-2.5TRG1
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ1084CD-2.5TRG1
PMIC - Voltage Regulators - Linear AZ1084CD-2.5TRG1
IC REG LINEAR 2.5V 5A TO252-2

IC REG LINEAR 2.5V 5A TO252-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ1084CD-2.5TRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ1084CD-2.5TRG1
IC REG LINEAR 2.5V 5A TO252-2

IC REG LINEAR 2.5V 5A TO252-2

Supplier's Site
LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R - 233-AZ1084CD-2.5TRG1 - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R
233-AZ1084CD-2.5TRG1
LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R 233-AZ1084CD-2.5TRG1
LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R

LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ1084CD-2.5TRG1
LDO Voltage Regulators AZ1084CD-2.5TRG1
LDO Voltage Regulators LDO BJT HiCurr TO252

LDO Voltage Regulators LDO BJT HiCurr TO252

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 862809-AZ1084CD-2.5TRG1 31-AZ1084CD-2.5TRG1CT-ND 776-AZ1084CD-2.5TRG1 AZ1084CD-2.5TRG1 AZ1084CD-2.5TRG1 AZ1084CD-2.5TRG1 233-AZ1084CD-2.5TRG1 AZ1084CD-2.5TRG1
Product Name PMIC - PMIC - Voltage Regulators - Linear - AZ1084CD-2.5TRG1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 5A TO252 Voltage Regulator IC Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Regulator Pos 2.5V 5A 3-Pin TO-252 T/R LDO Voltage Regulators
Output Polarity Positive Positive
Package Type Other; TO-252-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Regulator Type Standard
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ24086DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details