Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
LDO Voltage Regulators LDO BJT HiCurr
IC REG LINEAR 1.5V 5A TO252-2
IC REG LINEAR 1.5V 5A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-252-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ1084CD-1.5TRG1-ND | AZ1084CD-1.5TRG1 | AZ1084CD-1.5TRG1 | AZ1084CD-1.5TRG1 | AZ1084CD-1.5TRG1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection |