The AUR9807DSGD is a single-cell Li-ion charger IC with system power management, available in a QFN-4.5×3.5-20 package. It supports up to 1.5A charging current and regulates the system output voltage to 6V in done mode, where charging shuts down after completion until the battery voltage falls below the recharge threshold. The device actively manages system power priority, reduces battery charge/discharge cycles under heavy load, and features thermal regulation, overvoltage protection up to 18V, and an integrated power-good flag. It operates from -40°C to 85°C and is RoHS compliant. The part is not recommended for new designs.
IC BATT CHG LI-ION 1CELL 20QFN Product overview: AUR9807DSGD from Diodes Incorporated is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 85-AUR9807DSGD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Battery Chargers |
| Product Number | 85-AUR9807DSGD |
| Product Name | Battery Charger |
| Compliances | RoHS |