DIODES Incorporated Power Management IC AUR9807DFGD

Description
IC BATT CHRGR LI-ION SGL 20QFN Product overview: AUR9807DFGD from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-AUR9807DFGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC BATT CHRGR LI-ION SGL 20QFN Product overview: AUR9807DFGD from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-AUR9807DFGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
781-AUR9807DFGD
Power Management IC 781-AUR9807DFGD
IC BATT CHRGR LI-ION SGL 20QFN Product overview: AUR9807DFGD from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-AUR9807DFGD can be used for catalog matching and distributor lookup.

IC BATT CHRGR LI-ION SGL 20QFN Product overview: AUR9807DFGD from Diodes Incorporated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Chargers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 781-AUR9807DFGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Battery Chargers - AUR9807DFGD - 65339-AUR9807DFGD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - AUR9807DFGD
65339-AUR9807DFGD
PMIC - PMIC - Battery Chargers - AUR9807DFGD 65339-AUR9807DFGD
Manufacturer: Diodes Incorporated Win Source Part Number: 65339-AUR9807DFGD Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4.5x3.5) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 65339-AUR9807DFGD
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4.5x3.5)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 781-AUR9807DFGD 65339-AUR9807DFGD
Product Name Power Management IC PMIC - PMIC - Battery Chargers - AUR9807DFGD
Package Type Other; Reel - TR Other; 20-QFN (4.5x3.5)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4982SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - BTS550PE3146HKSA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-218-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444523P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3
IOUT 1.5 amps
View Details