The AUR9721AGD is a high-efficiency step-down DC-DC voltage converter designed for various applications, including LCD TVs, set-top boxes, and portable devices. It operates within an input voltage range of 2.7V to 5.5V and can deliver an output current of up to 2A. The output voltage is adjustable from 0.8V to 0.9 times the input voltage, making it versatile for different power requirements. This device features a peak-current mode architecture with built-in synchronous power MOSFETs, which enhances efficiency and reduces the need for external components, such as Schottky diodes. The internal switching frequency is set at 1.5MHz, allowing for the use of smaller surface mount inductors and capacitors, which is beneficial for compact designs. Additional protective features include Soft Start (SS), Under Voltage Lock Out (UVLO), Thermal Shutdown Detection (TSD), and short circuit protection, ensuring reliable operation in various conditions. The AUR9721AGD is packaged in a DFN-3vó3-10 format and is suitable for automotive applications that require compliance with specific quality standards.
Manufacturer: Diodes Incorporated
Win Source Part Number: 65334-AUR9721AGD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 10-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10DFN
IC REG BUCK ADJ 2A 10TDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 65334-AUR9721AGD | AUR9721AGD-ND | AUR9721AGD | AUR9721AGD | AUR9721AGD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9721AGD | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-DFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |