DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9719AGD AUR9719AGD

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020851-AUR9719AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020851-AUR9719AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9719AGD - 1020851-AUR9719AGD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9719AGD
1020851-AUR9719AGD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9719AGD 1020851-AUR9719AGD
Manufacturer: Diodes Incorporated Win Source Part Number: 1020851-AUR9719AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1020851-AUR9719AGD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 6-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AUR9719AGD
PMIC - Voltage Regulators - DC DC Switching Regulators AUR9719AGD
IC REG BUCK ADJUSTABLE 2A 6DFN

IC REG BUCK ADJUSTABLE 2A 6DFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AUR9719AGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AUR9719AGD
Voltage Regulators - DC DC Switching Regulators AUR9719AGD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1020851-AUR9719AGD AUR9719AGD AUR9719AGD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9719AGD PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (3x3) Other; 8-WDFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 748-ICE3RBR1765JZXKLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
fsw 65 kHz
Duty Cycle 75
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - LM22672QMRX-ADJ/E7002859 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details