DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9718AGD AUR9718AGD

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020850-AUR9718AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020850-AUR9718AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9718AGD - 1020850-AUR9718AGD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9718AGD
1020850-AUR9718AGD
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9718AGD 1020850-AUR9718AGD
Manufacturer: Diodes Incorporated Win Source Part Number: 1020850-AUR9718AGD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C (TA) Case / Package: 6-DFN (3x3) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 4.95V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1020850-AUR9718AGD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 6-DFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.95V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - AUR9718AGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AUR9718AGD
Voltage Regulators - DC DC Switching Regulators AUR9718AGD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WDFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AUR9718AGD
PMIC - Voltage Regulators - DC DC Switching Regulators AUR9718AGD
IC REG BUCK ADJUSTABLE 1.5A 6DFN

IC REG BUCK ADJUSTABLE 1.5A 6DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1020850-AUR9718AGD AUR9718AGD AUR9718AGD
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9718AGD Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 6-DFN (3x3) Other; 8-WDFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data