IC REG BCK ADJ 1A DL UDFN3030-12 Product overview: AUR9706AGD from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AUR9706AGD can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 1A 12-UFDFN Exposed Pad
IC REG BCK ADJ 1A DL UDFN3030-12
IC REG BCK ADJ 1A DL UDFN3030-12
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-AUR9706AGD | AUR9706AGD | AUR9706AGD | AUR9706AGD |
| Product Name | 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 12-UFDFN Exposed Pad | ||
| Output Voltage | 1 volts | 1 to 3.3 volts | 1 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |