Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
IC REG BUCK ADJ 1A TSOT23-5
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AUR9705BGH | AUR9705BGH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1 to 3.3 volts |