Manufacturer: Diodes Incorporated
Win Source Part Number: 769360-AUR9705AUGD
Packaging: Reel package
Operating Temperature Range: -40°C ~ 80°C (TA)
Package: 6-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-WDFN (2x2)
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJ 1A 6DFN
IC REG BUCK ADJUSTABLE 1A 6WDFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-WDFN Exposed Pad
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 769360-AUR9705AUGD | AUR9705AUGDDI-ND | AUR9705AUGD | AUR9705AUGD | AUR9705AUGD |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9705AUGD | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1 volts | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts |