Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-WDFN Exposed Pad
Manufacturer: Diodes Incorporated
Win Source Part Number: 1020847-AUR9705AGD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: 6-WDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BUCK ADJUSTABLE 1A 6WDFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJ 1A 6DFN
Switching Voltage Regulators 1.5MHz SD DC/DC 2.5V to 5.5V
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AUR9705AGDDI-ND | 1020847-AUR9705AGD | AUR9705AGD | AUR9705AGD | AUR9705AGD | AUR9705AGD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9705AGD | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN (2x2) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 to 3.3 volts | 1 volts |