IC REG BUCK ADJ 1A TSOT23-5
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A SOT-23-5 Thin, TSOT-23-5
IC REG BUCK ADJ 1A TSOT23-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AUR9705-33GH | AUR9705-33GH | AUR9705-33GH |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps |
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 |