Manufacturer: Diodes Incorporated
Win Source Part Number: 65318-AUR9703AGH
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LM3671TLX-ADJ/NOPB; MAX17620ATA+; AUR9703AGH; NCP1521ASNT1G;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK ADJ 800MA TSOT23-5
IC REG BUCK ADJ 800MA TSOT23-5
Switching Voltage Regulators 1.5MHz 800mA 600mV Step-Down 1V to 3.3V
IC REG BUCK ADJ 0.8A SYNC TSOT25
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA SOT-23-5 Thin, TSOT-23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 65318-AUR9703AGH | AUR9703AGHDI-ND | AUR9703AGH | AUR9703AGH | AUR9703AGH | 233-AUR9703AGH | AUR9703AGH |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AUR9703AGH | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 0.8A SYNC TSOT25 | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |