DIODES Incorporated PMIC - PMIC - Voltage Regulators - Linear - AUR9503-12GD AUR9503-12GD

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020844-AUR9503-12GD Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C Case / Package: 6-DFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 55μA PSRR: 70dB to 40dB (1KHz to 100kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020844-AUR9503-12GD Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C Case / Package: 6-DFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 55μA PSRR: 70dB to 40dB (1KHz to 100kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - AUR9503-12GD - 1020844-AUR9503-12GD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AUR9503-12GD
1020844-AUR9503-12GD
PMIC - PMIC - Voltage Regulators - Linear - AUR9503-12GD 1020844-AUR9503-12GD
Manufacturer: Diodes Incorporated Win Source Part Number: 1020844-AUR9503-12GD Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 80°C Case / Package: 6-DFN (1.6x1.6) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.2V @ 150mA Operating Supply Current: 55μA PSRR: 70dB to 40dB (1KHz to 100kHz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1020844-AUR9503-12GD
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 80°C
Case / Package: 6-DFN (1.6x1.6)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.2V @ 150mA
Operating Supply Current: 55μA
PSRR: 70dB to 40dB (1KHz to 100kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.2V 150MA Voltage Regulator IC
776-AUR9503-12GD
1.2V 150MA Voltage Regulator IC 776-AUR9503-12GD
IC REG LINEAR 1.2V 150MA 6DFN Product overview: AUR9503-12GD from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AUR9503-12GD can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 150MA 6DFN Product overview: AUR9503-12GD from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AUR9503-12GD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - AUR9503-12GD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AUR9503-12GD
PMIC - Voltage Regulators - Linear AUR9503-12GD
IC REG LINEAR 1.2V 150MA 6DFN

IC REG LINEAR 1.2V 150MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AUR9503-12GD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AUR9503-12GD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AUR9503-12GD
IC REG LINEAR 1.2V 150MA 6DFN

IC REG LINEAR 1.2V 150MA 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1020844-AUR9503-12GD 776-AUR9503-12GD AUR9503-12GD AUR9503-12GD
Product Name PMIC - PMIC - Voltage Regulators - Linear - AUR9503-12GD 1.2V 150MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; 6-DFN (1.6x1.6) Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data