DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-C ATS277H-PG-B-C

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751958-ATS277H-PG-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Polarization: South Pole Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 751958-ATS277H-PG-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Polarization: South Pole Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-C - 751958-ATS277H-PG-B-C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-C
751958-ATS277H-PG-B-C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-C 751958-ATS277H-PG-B-C
Manufacturer: Diodes Incorporated Win Source Part Number: 751958-ATS277H-PG-B- C Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Polarization: South Pole Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 751958-ATS277H-PG-B-C
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Polarization: South Pole
Categories: Sensors, Transducers
Supplier Device Package: 4-SIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 4-SSIP
Maximum Supply Current: 25mA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Supply Voltage (V): 3.5V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 751958-ATS277H-PG-B-C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-C
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Latch, Aec-Q100, 107G, Sot23W; Hall Effect Type Allegro Microsystems - 33AC4767 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3.8 to 24 volts
View Details
3 suppliers
Tmr Sensor, 5.5V, Soic-8; Magnetoresistive Sensor Technology Infineon - 75AC2535 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
NSE-5310 Linear Sensor.  12-bit linear position sensor with digital interface and PWM output - NSE-5310 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 3.3 to 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details