DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-A ATS277H-PG-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 226858-ATS277H-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 226858-ATS277H-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-A - 226858-ATS277H-PG-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-A
226858-ATS277H-PG-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-A 226858-ATS277H-PG-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 226858-ATS277H-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Function: Latch Test Condition: 25°C Polarization: South Pole Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Supplier Device Package: 4-SIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 4-SSIP Maximum Supply Current: 25mA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: Not Applicable Supply Voltage (V): 3.5V ~ 20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 226858-ATS277H-PG-B-A
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: 25°C
Polarization: South Pole
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Supplier Device Package: 4-SIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 4-SSIP
Maximum Supply Current: 25mA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: Not Applicable
Supply Voltage (V): 3.5V ~ 20V

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS277H-PG-B-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS277H-PG-B-A
MAGNETIC SWITCH LATCH 4SIP

MAGNETIC SWITCH LATCH 4SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 226858-ATS277H-PG-B-A ATS277H-PG-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS277H-PG-B-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LLHLT-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
3 suppliers
Motion Sensor ICs - 2238583 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details