Manufacturer: Diodes Incorporated
Win Source Part Number: 079260-ATS276H-PL
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 25mA
Current - Output (Max): 400mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 4-SDIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 079260-ATS276H-PL |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PL |
| Sensor Type | Magnetic |