DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PG-B-C ATS276H-PG-B-C

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 769266-ATS276H-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C Package: 4-SIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: Unidirectional Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Manufacturer Package: 4-SDIP Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 769266-ATS276H-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C Package: 4-SIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: Unidirectional Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Manufacturer Package: 4-SDIP Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PG-B-C - 769266-ATS276H-PG-B-C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PG-B-C
769266-ATS276H-PG-B-C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PG-B-C 769266-ATS276H-PG-B-C
Manufacturer: Diodes Incorporated Win Source Part Number: 769266-ATS276H-PG-B- C Packaging: Bulk Operating Temperature Range: -20°C ~ 85°C Package: 4-SIP Technology: Hall Effect Output Type: Open Collector Operating Supply Voltage: 3.5 V ~ 20 V Function: Latch Test Condition: 25°C Polarization: Unidirectional Part Status: Obsolete(EOL) Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Manufacturer Package: 4-SDIP Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 769266-ATS276H-PG-B-C
Packaging: Bulk
Operating Temperature Range: -20°C ~ 85°C
Package: 4-SIP
Technology: Hall Effect
Output Type: Open Collector
Operating Supply Voltage: 3.5 V ~ 20 V
Function: Latch
Test Condition: 25°C
Polarization: Unidirectional
Part Status: Obsolete(EOL)
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Manufacturer Package: 4-SDIP
Maximum Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 769266-ATS276H-PG-B-C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276H-PG-B-C
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data