DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-C ATS276G-PG-B-C

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912131-ATS276G-PG-B- C Operating Temperature Range: -20°C ~ 85°C Features: Digital Switch Latch Open Collector Hall Effect 4-SIP Package: Bulk Package: 4-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 912131-ATS276G-PG-B- C Operating Temperature Range: -20°C ~ 85°C Features: Digital Switch Latch Open Collector Hall Effect 4-SIP Package: Bulk Package: 4-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-C - 912131-ATS276G-PG-B-C - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-C
912131-ATS276G-PG-B-C
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-C 912131-ATS276G-PG-B-C
Manufacturer: Diodes Incorporated Win Source Part Number: 912131-ATS276G-PG-B- C Operating Temperature Range: -20°C ~ 85°C Features: Digital Switch Latch Open Collector Hall Effect 4-SIP Package: Bulk Package: 4-SSIP Mounting: Through Hole Part Status: Obsolete Categories: Sensors Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 912131-ATS276G-PG-B-C
Operating Temperature Range: -20°C ~ 85°C
Features: Digital Switch Latch Open Collector Hall Effect 4-SIP
Package: Bulk
Package: 4-SSIP
Mounting: Through Hole
Part Status: Obsolete
Categories: Sensors
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS276G-PG-B-C
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS276G-PG-B-C
MAGNETIC SWITCH LATCH 4SDIP

MAGNETIC SWITCH LATCH 4SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 912131-ATS276G-PG-B-C ATS276G-PG-B-C
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-C Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347330-A1186LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
50 Oe Sat. Analog Sensor, 5 KOhm, RoHS MSOP - AA004-00E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
2 suppliers