DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-A ATS276G-PG-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000004-ATS276G-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: Unidirectional Current - Supply (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 4-SDIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000004-ATS276G-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: Unidirectional Current - Supply (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 4-SDIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-A - 000004-ATS276G-PG-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-A
000004-ATS276G-PG-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-A 000004-ATS276G-PG-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 000004-ATS276G-PG-B- A Packaging: Bulk Technology: Hall Effect Output Type: Open Collector Polarization: Unidirectional Current - Supply (Max): 25mA Sensing Range: 5mT Trip, -5mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 4-SDIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 000004-ATS276G-PG-B-A
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Polarization: Unidirectional
Current - Supply (Max): 25mA
Sensing Range: 5mT Trip, -5mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 4-SDIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS276G-PG-B-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS276G-PG-B-A
MAGNETIC SWITCH LATCH 4SDIP

MAGNETIC SWITCH LATCH 4SDIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 000004-ATS276G-PG-B-A ATS276G-PG-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS276G-PG-B-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238580P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
ASIL Angle Sensor W/ Turns Count - A1339LLPTR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
50 Oe Sat. Analog Sensor, 30 KOhm, RoHS SOIC - AA006-02E - NVE Corporation
Specs
Sensor Type Magnetic
View Details
4 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details