Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046949-ATS177-WL-7-
Current Rating: 25 mA
Mounting: SMD (SMT)
Output Type: Digital
Operating Supply Voltage: 20 V
Categories: Magnetic Sensors - Linear,Compass(ICs)
Case / Package: SOT-23
Operating Supply Current: 10 mA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Max Output Current: 25 mA
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1046949-ATS177-WL-7-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - ATS177-WL-7-A |
| Sensor Type | Magnetic |