DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-B-A ATS177-PL-B-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079257-ATS177-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079257-ATS177-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-B-A - 079257-ATS177-PL-B-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-B-A
079257-ATS177-PL-B-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-B-A 079257-ATS177-PL-B-A
Manufacturer: Diodes Incorporated Win Source Part Number: 079257-ATS177-PL-B-A Packaging: Bulk Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 7mT Trip, -7mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 079257-ATS177-PL-B-A
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 25mA
Sensing Range: 7mT Trip, -7mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 079257-ATS177-PL-B-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-B-A
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Hall Effect Latch, Aec-Q100, Sot23-3; Hall Effect Type Infineon - 49AC0829 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details
2 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details