DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-A-B ATS177-PL-A-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079256-ATS177-PL-A-B Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, -10mT Release Family Name: ATS177 Categories: Sensors, Transducers Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3283EUA; A3283LUA; A3280LUA; Introduction Date: December 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 079256-ATS177-PL-A-B Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, -10mT Release Family Name: ATS177 Categories: Sensors, Transducers Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3283EUA; A3283LUA; A3280LUA; Introduction Date: December 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-A-B - 079256-ATS177-PL-A-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-A-B
079256-ATS177-PL-A-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-A-B 079256-ATS177-PL-A-B
Manufacturer: Diodes Incorporated Win Source Part Number: 079256-ATS177-PL-A-B Packaging: Cut Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, -10mT Release Family Name: ATS177 Categories: Sensors, Transducers Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A3283EUA; A3283LUA; A3280LUA; Introduction Date: December 04, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079256-ATS177-PL-A-B
Packaging: Cut Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 25mA
Sensing Range: 10mT Trip, -10mT Release
Family Name: ATS177
Categories: Sensors, Transducers
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A3283EUA; A3283LUA; A3280LUA;
Introduction Date: December 04, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS177-PL-A-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS177-PL-A-B
IC HALL SENSOR LATCH 25MA SIP-3L

IC HALL SENSOR LATCH 25MA SIP-3L

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 079256-ATS177-PL-A-B ATS177-PL-A-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS177-PL-A-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1345342-TLE4929CXAFM28HAMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP Module
Operating Temperature -40 to 185 C (-40 to 365 F)
View Details
3 suppliers
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
View Details