DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-WL-7-A ATS137-WL-7-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102640-ATS137-WL-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1185ELH-T; A1186LLH-T; A1185LLHLT-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 102640-ATS137-WL-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1185ELH-T; A1186LLH-T; A1185LLHLT-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-WL-7-A - 102640-ATS137-WL-7-A - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-WL-7-A
102640-ATS137-WL-7-A
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-WL-7-A 102640-ATS137-WL-7-A
Manufacturer: Diodes Incorporated Win Source Part Number: 102640-ATS137-WL-7-A Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 10mT Trip, 1mT Release Family Name: ATS137 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: SC-59-3 Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): A1185ELH-T; A1186LLH-T; A1185LLHLT-T; Introduction Date: March 04, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 102640-ATS137-WL-7-A
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 25mA
Sensing Range: 10mT Trip, 1mT Release
Family Name: ATS137
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SC-59-3
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): A1185ELH-T; A1186LLH-T; A1185LLHLT-T;
Introduction Date: March 04, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS137-WL-7-A
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS137-WL-7-A
MAGNETIC SWITCH UNIPOLAR SC59-3

MAGNETIC SWITCH UNIPOLAR SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 102640-ATS137-WL-7-A ATS137-WL-7-A
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-WL-7-A Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Compensated Compensated
Package / Mounting SC-59-3
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3 to 18 volts
View Details
Motion Sensor ICs - 6807488P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting Ultra Mini SIP
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Input Voltage 4.5 to 36 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details