DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-B ATS137-PL-A-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010461-ATS137-PL-A-B Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 13mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010461-ATS137-PL-A-B Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 13mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-B - 010461-ATS137-PL-A-B - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-B
010461-ATS137-PL-A-B
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-B 010461-ATS137-PL-A-B
Manufacturer: Diodes Incorporated Win Source Part Number: 010461-ATS137-PL-A-B Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 10mA Current - Output (Max): 25mA Sensing Range: 13mT Trip, 1mT Release Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 3-SIP Purpose: Unipolar Switch Supply Voltage - Operating: 3.5 V to 20 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010461-ATS137-PL-A-B
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 25mA
Sensing Range: 13mT Trip, 1mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
ATS137-PL-A-B
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) ATS137-PL-A-B
MAGNETIC SWITCH UNIPOLAR 3SIP

MAGNETIC SWITCH UNIPOLAR 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 010461-ATS137-PL-A-B ATS137-PL-A-B
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PL-A-B Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 3.8 to 24 volts
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336654-TLE4997A8XUMA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Reel - TR
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
View Details