Manufacturer: Diodes Incorporated
Win Source Part Number: 1020421-ATS137-PG-B-
Packaging: Bulk
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 25mA
Sensing Range: 10mT Trip, 1mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.5 V to 20 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1020421-ATS137-PG-B-A | ATS137-PG-B-A |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - ATS137-PG-B-A | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |
| Compensated | Compensated | |
| Package / Mounting | 3-SIP |