DIODES Incorporated 12V 100MA Voltage Regulator IC AS78L12MTR-G1

Description
IC REG LINEAR 12V 100MA 8SOIC Product overview: AS78L12MTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS78L12MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 12V 100MA 8SOIC Product overview: AS78L12MTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS78L12MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 100MA Voltage Regulator IC
776-AS78L12MTR-G1
12V 100MA Voltage Regulator IC 776-AS78L12MTR-G1
IC REG LINEAR 12V 100MA 8SOIC Product overview: AS78L12MTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS78L12MTR-G1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 12V 100MA 8SOIC Product overview: AS78L12MTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS78L12MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AS78L12MTR-G1 - 1147467-AS78L12MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS78L12MTR-G1
1147467-AS78L12MTR-G1
PMIC - PMIC - Voltage Regulators - Linear - AS78L12MTR-G1 1147467-AS78L12MTR-G1
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1147467-AS78L12MTR-G 1 Manufacturer Homepage: www.bcdsemi.com Alternative Parts (Cross-Reference): MC78L12ABDG; AS78L12M-E1; AS78L12MTR-G1; AS78L12MTR-E1; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1147467-AS78L12MTR-G1
Manufacturer Homepage: www.bcdsemi.com
Alternative Parts (Cross-Reference): MC78L12ABDG; AS78L12M-E1; AS78L12MTR-G1; AS78L12MTR-E1;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AS78L12MTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AS78L12MTR-G1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS78L12MTR-G1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AS78L12MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AS78L12MTR-G1
PMIC - Voltage Regulators - Linear AS78L12MTR-G1
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AS78L12MTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AS78L12MTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AS78L12MTR-G1
IC REG LINEAR 12V 100MA 8SOIC

IC REG LINEAR 12V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AS78L12MTR-G1 1147467-AS78L12MTR-G1 AS78L12MTR-G1-ND AS78L12MTR-G1 AS78L12MTR-G1
Product Name 12V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AS78L12MTR-G1 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 12 volts 12 volts 12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 36 volts 36 volts
Unlock Full Specs
to access all available technical data