Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR 5V 100MA SOT89-3 Product overview: AS78L05RTR-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS78L05RTR-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010257-AS78L05RTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.8V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: AS78L05
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.8V @ 100mA (Typ)
Operating Supply Current: 5.5mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L78L05ACU; KA78L05AMTM; KA78L05AMTF; MC78L05F-TP;
Introduction Date: August 16, 2013
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
62dB@(120Hz) 100mA Fixed 5V Positive electrode 30V SOT-89-3 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 100mA VTG REG 30V
IC REG LINEAR 5V 100MA SOT89-3
IC REG LINEAR 5V 100MA SOT89-3
IC REG LINEAR 5V 100MA SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AS78L05RTR-E1DITR-ND | 776-AS78L05RTR-E1 | 010257-AS78L05RTR-E1 | AS78L05RTR-E1 | AS78L05RTR-E1 | AS78L05RTR-E1 | AS78L05RTR-E1 | AS78L05RTR-E1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - AS78L05RTR-E1 | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard; Low Dropout | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | SOT89; Other; SOT-89-3 | SOT89 | Other; TO-243AA | |||
| Special Features | Over Temperature, Short Circuit |