DIODES Incorporated Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS7818ADTR-E1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AS7818ADTR-E1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AS7818ADTR-E1DI-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AS7818ADTR-E1DI-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3

Buy Now Datasheet
Singapore, Singapore
18V 1A TO252 Voltage Regulator IC
776-AS7818ADTR-E1
18V 1A TO252 Voltage Regulator IC 776-AS7818ADTR-E1
IC REG LINEAR 18V 1A TO252-2 Product overview: AS7818ADTR-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7818ADTR-E1 can be used for catalog matching and distributor lookup.

IC REG LINEAR 18V 1A TO252-2 Product overview: AS7818ADTR-E1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AS7818ADTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AS7818ADTR-E1 - 051852-AS7818ADTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AS7818ADTR-E1
051852-AS7818ADTR-E1
PMIC - PMIC - Voltage Regulators - Linear - AS7818ADTR-E1 051852-AS7818ADTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 051852-AS7818ADTR-E1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-2 Maximum Input Voltage: 32V Nominal Output Voltage (Min/Fixed): 18V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 6mA PSRR: 57dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 051852-AS7818ADTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-2
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 18V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 57dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AS7818ADTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AS7818ADTR-E1
PMIC - Voltage Regulators - Linear AS7818ADTR-E1
IC REG LINEAR 18V 1A TO252-2

IC REG LINEAR 18V 1A TO252-2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AS7818ADTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AS7818ADTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AS7818ADTR-E1
IC REG LINEAR 18V 1A TO252-2

IC REG LINEAR 18V 1A TO252-2

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
AS7818ADTR-E1
Linear Voltage Regulators AS7818ADTR-E1
Linear Voltage Regulators 1A 3-Term POS Reg Output 1A

Linear Voltage Regulators 1A 3-Term POS Reg Output 1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number AS7818ADTR-E1DI-ND 776-AS7818ADTR-E1 051852-AS7818ADTR-E1 AS7818ADTR-E1 AS7818ADTR-E1 AS7818ADTR-E1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 18V 1A TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AS7818ADTR-E1 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; Tape & Reel (TR) Other; TO-252-2 DPAK
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data